DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 40 50 60 70 80 90 94 95 96 97 98 99 100 101 102 103 104 105 106 110 120 130 140 150 160 162
Product Name Notes
5W DC/DC-CONVERTER 'ECONOLINE' 1
5W DC/DC-CONVERTER 'ECONOLINE' D
CONV DC/DC 5W 18-72VIN +/-3.3V
Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 12V 420mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 12V 420mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 333mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 72V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 36V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 9V 555mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 167mA, 167mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 4.5V - 9V Input

<< Prev Next >>