RECOM Power, Inc. DC DC Converters REM30-4805DW

Description
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM30-4805DW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM30-4805DW-ND
DC DC Converters REM30-4805DW-ND
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power - 69AC5473 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power
69AC5473
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power 69AC5473
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM30-4805DW-ND 69AC5473
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 152A-3KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details