RECOM Power, Inc. DC DC Converters REM20-4812DW

Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM20-4812DW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM20-4812DW-ND
DC DC Converters REM20-4812DW-ND
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power - 69AC5449 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
69AC5449
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power 69AC5449
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM20-4812DW-ND 69AC5449
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.8330 amps 0.8330 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details