RECOM Power, Inc. DC DC Converters REM3-0512S/A

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-0512S/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-0512S/A-ND
DC DC Converters REM3-0512S/A-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power - 40Y1184 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power
40Y1184
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power 40Y1184
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REM3-0512S/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM3-0512S/A
Power Supplies - Board Mount - DC DC Converters REM3-0512S/A
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number REM3-0512S/A-ND 40Y1184 REM3-0512S/A
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers