RECOM Power, Inc. DC DC Converters REM15-4815DW

Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM15-4815DW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM15-4815DW-ND
DC DC Converters REM15-4815DW-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power - 69AC5425 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power
69AC5425
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power 69AC5425
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM15-4815DW-ND 69AC5425
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9500-10dt-29606 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 500.0 volts
View Details