DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
Page:
1
50
60
70
80
90
100
102
103
104
105
106
107
108
109
110
111
112
113
114
120
130
140
150
160
162
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 12V 1.25W | |
| Isolated Module DC DC Converter 1 Output 12V 104mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 104mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 104mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 104mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 104mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 104mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 21mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 21mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 21mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 17mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 17mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 17mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 17mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 17mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 84mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 15V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 84mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 52mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 52mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 52mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 24V 52mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 52mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 52mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.5A 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 378mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 378mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 378mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 378mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 378mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 378mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3A 38V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 76mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 76mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 76mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 76mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 250mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 250mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 250mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 250mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 250mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 250mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 7V 180mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 7V 180mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 7V 180mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 7V 180mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 7V 180mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 7V 180mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 140mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 140mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 140mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 9V 140mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 140mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 140mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 28mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 28mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 28mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 28mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 9V 28mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 3.27V 5.2V 1A, 1A 38V - 75V Input |
| << Prev | Next >> |