RECOM Power, Inc. DC DC Converters REM3-2415SW/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-2415SW/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-2415SW/A/CTRL-ND
DC DC Converters REM3-2415SW/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.2A, Dip; Power Supply Approvals Recom Power - 40Y1257 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.2A, Dip; Power Supply Approvals Recom Power
40Y1257
Dc-Dc Converter, Medical, 15V, 0.2A, Dip; Power Supply Approvals Recom Power 40Y1257
DC-DC CONVERTER, MEDICAL, 15V, 0.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3-2415SW/A/CTRL-ND 40Y1257
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.2A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-elr-11500-60-4u-27146 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details