RECOM Power, Inc. DC DC Converters REM3.5E-0515S/R10/A/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-0515S/R10/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power - 71AC6881 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power
71AC6881
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power 71AC6881
DC-DC CONVERTER, 15V, 0.233A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:233mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.233A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:233mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-0515S/R10/A/CTRL/X1-ND 71AC6881
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2330 amps 0.2330 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1349085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Iec 320 c14
Regulatory Compliance RoHS Compliant
View Details