RECOM Power, Inc. DC DC Converters REM30-2424SW

Description
Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM30-2424SW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM30-2424SW-ND
DC DC Converters REM30-2424SW-ND
Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 24V, 1.25A; Power Supply Approvals Recom Power - 69AC5471 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 1.25A; Power Supply Approvals Recom Power
69AC5471
Dc-Dc Converter, 1 O/p, 24V, 1.25A; Power Supply Approvals Recom Power 69AC5471
DC-DC CONVERTER, 1 O/P, 24V, 1.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 24V, 1.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM30-2424SW-ND 69AC5471
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 24V, 1.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details