RECOM Power, Inc. DC DC Converters REM20-2415SW

Description
Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM20-2415SW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM20-2415SW-ND
DC DC Converters REM20-2415SW-ND
Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 15V, 1.333A; Power Supply Approvals Recom Power - 69AC5441 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 15V, 1.333A; Power Supply Approvals Recom Power
69AC5441
Dc-Dc Converter, 1 O/p, 15V, 1.333A; Power Supply Approvals Recom Power 69AC5441
DC-DC CONVERTER, 1 O/P, 15V, 1.333A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 15V, 1.333A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM20-2415SW-ND 69AC5441
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 15V, 1.333A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
DC-DC Converters - CC3-2412DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSS60/24/2.5 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details