RECOM Power, Inc. DC DC Converters REM3.5E-1205S/R10/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-1205S/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Recom Power - 71AC6904 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Recom Power
71AC6904
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Recom Power 71AC6904
DC-DC CONVERTER, 5V, 0.7A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.7A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-1205S/R10/A/CTRL-ND 71AC6904
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.7000 amps 0.7000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1176633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details