RECOM Power, Inc. DC DC Converters REM20-4812SW/P

Description
Isolated Module DC DC Converter 1 Output 12V 1.667A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.667A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM20-4812SW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM20-4812SW/P-ND
DC DC Converters REM20-4812SW/P-ND
Isolated Module DC DC Converter 1 Output 12V 1.667A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.667A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 1.667A; Power Supply Approvals Recom Power - 69AC5452 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 1.667A; Power Supply Approvals Recom Power
69AC5452
Dc-Dc Converter, 1 O/p, 12V, 1.667A; Power Supply Approvals Recom Power 69AC5452
DC-DC CONVERTER, 1 O/P, 12V, 1.667A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.667A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 1.667A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.667A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM20-4812SW/P-ND 69AC5452
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 1.667A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 203S-2kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2403VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 3 amps
View Details