DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
Page:
1
40
50
60
70
80
90
96
97
98
99
100
101
102
103
104
105
106
107
108
110
120
130
140
150
160
162
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 12V 8W | |
| DC DC CONVERTER 3.3V 8W | |
| ISOLATED / 40W / VOUT: 12 | |
| ISOLATED / 40W / VOUT: 15 | |
| ISOLATED / 40W / VOUT: 24 | |
| ISOLATED / 40W / VOUT: 5 | |
| ISOLATED / 40W/ VOUT:12 | |
| ISOLATED / 40W/ VOUT:24 | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.333A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.333A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 5A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 625mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 625mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 20V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.666A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.666A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 4A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 4A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 500mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 20V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.666A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.666A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.666A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.5A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 333mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 333mA 20V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 24V 333mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.6A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.6A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.6A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.6A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.6A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.25A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 53V 1.14A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 53V 1.14A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 20V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 8A 36V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 9V 833mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 833mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 9V 888mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 888mA 20V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 9V 888mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 36V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 312mA, 312mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 312mA, 312mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 20V - 60V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 43V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 36V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 250mA, 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 250mA, 250mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 20V - 60V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 36V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 1.25A, 1.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 1.25A, 1.25A 36V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 1.25A, 1.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 750mA, 750mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 750mA, 750mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 417mA, 417mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 417mA, 417mA 36V - 72V Input |
| << Prev | Next >> |