RECOM Power, Inc. DC DC Converters REM3-2412S/C

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-2412S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-2412S/C-ND
DC DC Converters REM3-2412S/C-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REM3-2412S/C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM3-2412S/C
Power Supplies - Board Mount - DC DC Converters REM3-2412S/C
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power - 40Y1243 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power
40Y1243
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power 40Y1243
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number REM3-2412S/C-ND REM3-2412S/C 40Y1243
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1409-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details