DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 50 60 70 80 90 100 104 105 106 107 108 109 110 111 112 113 114 115 116 120 130 140 150 160 162
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 5V 10W
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 11A 40V - 160V Input
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 8.6A 40V - 160V Input
Isolated Module DC DC Converter 1 Output 24V 3A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 3A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 5.5A 40V - 160V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 2.7A 40V - 160V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 24A 40V - 160V Input
Isolated Module DC DC Converter 1 Output 5V 24A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 830mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 6V 167mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 416mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input

<< Prev Next >>