RECOM Power, Inc. DC DC Converters REM3-0505D/C

Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-0505D/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-0505D/C-ND
DC DC Converters REM3-0505D/C-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power - 40Y1177 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power
40Y1177
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power 40Y1177
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REM3-0505D/C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM3-0505D/C
Power Supplies - Board Mount - DC DC Converters REM3-0505D/C
DC DC CONVERTER +/-5V 3W

DC DC CONVERTER +/-5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number REM3-0505D/C-ND 40Y1177 REM3-0505D/C
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227877 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details