Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 36V Input
DC-DC CONVERTER, 1 O/P, 24V, 1.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REM30-2424SW/P-ND | 69AC5472 |
| Product Name | DC DC Converters | Dc-Dc Converter, 1 O/p, 24V, 1.25A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 1.25 amps | 1.25 amps |
| DC Input Voltage | 9.0 to 36.0 volts |