DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 50 80 90 100 110 120 130 134 135 136 137 138 139 140 141 142 143 144 145 146 150 160 162
Product Name Notes
Isolated Module DC DC Converter 1 Output 15V 10A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 2.08A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 4.17A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 6.3A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 1.78A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 3.57A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 5.4A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 15.15A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 22.72A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 36V 1.39A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 36V 2.78A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 1.04A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 2.08A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 3.1A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 25A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 8V 12.5A 18V - 36V Input

<< Prev Next >>