RECOM Power, Inc. DC DC Converters REM15-4805SW/P

Description
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM15-4805SW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM15-4805SW/P-ND
DC DC Converters REM15-4805SW/P-ND
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 5V, 3A; Power Supply Approvals Recom Power - 69AC5420 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 5V, 3A; Power Supply Approvals Recom Power
69AC5420
Dc-Dc Converter, 1 O/p, 5V, 3A; Power Supply Approvals Recom Power 69AC5420
DC-DC CONVERTER, 1 O/P, 5V, 3A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 5V, 3A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM15-4805SW/P-ND 69AC5420
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 5V, 3A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2160-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details