DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
Page:
1
40
50
60
70
80
90
100
101
102
103
104
105
106
107
108
109
110
111
112
120
130
140
150
160
162
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER 3.3-15V 250W | |
| DC DC CONVERTER 3.3-24V 250W | |
| DC DC CONVERTER 3.3-40V 250W | |
| DC DC CONVERTER 9.6-48V 300W | |
| DC-DC,14-160V INPUT, 12V/0.83A O | |
| DC-DC,14-160V INPUT, 12V/1.67A O | |
| DC-DC,14-160V INPUT, 12V/2.5A OU | |
| DC-DC,14-160V INPUT, 15V/0.67A O | |
| DC-DC,14-160V INPUT, 15V/1.33A O | |
| DC-DC,14-160V INPUT, 15V/2.0A OU | |
| DC-DC,14-160V INPUT, 24V/0.42A O | |
| DC-DC,14-160V INPUT, 24V/0.83A O | |
| DC-DC,14-160V INPUT, 24V/1.25A O | |
| DC-DC,14-160V INPUT, 28V/0.36A O | |
| DC-DC,14-160V INPUT, 28V/0.71A O | |
| DC-DC,14-160V INPUT, 28V/1.07A O | |
| DC-DC,14-160V INPUT, 3.3V/3.03A | |
| DC-DC,14-160V INPUT, 3.3V/6.06A | |
| DC-DC,14-160V INPUT, 48V/0.21A O | |
| DC-DC,14-160V INPUT, 48V/0.42A O | |
| DC-DC,14-160V INPUT, 48V/0.63A O | |
| DC-DC,14-160V INPUT, 54V/0.19A O | |
| DC-DC,14-160V INPUT, 54V/0.37A O | |
| DC-DC,14-160V INPUT, 54V/0.56A O | |
| DC-DC,14-160V INPUT, 5V/2.0A OUT | |
| DC-DC,14-160V INPUT, 5V/4.0A OUT | |
| DC-DC,14-160V INPUT, 5V/6.0A OUT | |
| DC/DC CONVERTER 3.3-18V 750W | |
| DC/DC CONVERTER 3.3-24V 500W | |
| DC/DC CONVERTER, 0.8-8V 400W | |
| ISOLATED / 40W/ VOUT:12 | |
| ISOLATED / 40W/ VOUT:24 | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 16.8 ~ 29.4V 11A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 16.8 ~ 29.4V 11A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 16.8 ~ 29.4V 17.9A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 16.8 ~ 29.4V 25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA - 5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 7.2 ~ 13.2V 25A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 7.2 ~ 13.2V 29.2A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 56mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 56mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input |
| << Prev | Next >> |