RECOM Power, Inc. DC DC Converters REM3.5E-0515D/R8/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-0515D/R8/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power - 71AC6876 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
71AC6876
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power 71AC6876
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:117mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:117mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-0515D/R8/A/CTRL-ND 71AC6876
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1170 amps 0.1170 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10080-1000-4u-27613 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details