RECOM Power, Inc. DC DC Converters REM3-123.3S/A

Description
Isolated Module DC DC Converter 1 Output 3.3V 1A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-123.3S/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-123.3S/A-ND
DC DC Converters REM3-123.3S/A-ND
Isolated Module DC DC Converter 1 Output 3.3V 1A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 1A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power - 40Y1220 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power
40Y1220
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power 40Y1220
DC-DC CONVERTER, MEDICAL, 3.3V, 1A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3-123.3S/A-ND 40Y1220
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Print Modules / DCDC Module - tps-hcp105s05-28470 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
AC Output Current 0.2000 amps
DC Output Voltage 5.0 volts
View Details