RECOM Power, Inc. DC DC Converters REM3-4805S/C

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-4805S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-4805S/C-ND
DC DC Converters REM3-4805S/C-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Recom Power - 40Y1279 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Recom Power
40Y1279
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Recom Power 40Y1279
DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3-4805S/C-ND 40Y1279
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2313-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details