RECOM Power, Inc. DC DC Converters REM3-4812S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-4812S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-4812S/A/CTRL-ND
DC DC Converters REM3-4812S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power - 40Y1290 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power
40Y1290
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power 40Y1290
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3-4812S/A/CTRL-ND 40Y1290
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details