RECOM Power, Inc. DC DC Converters REM15-4824SW

Description
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM15-4824SW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM15-4824SW-ND
DC DC Converters REM15-4824SW-ND
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power - 69AC5429 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power
69AC5429
Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power 69AC5429
DC-DC CONVERTER, 1 O/P, 24V, 0.625A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 24V, 0.625A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM15-4824SW-ND 69AC5429
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data