RECOM Power, Inc. DC DC Converters REM3-483.3SW/A

Description
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-483.3SW/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-483.3SW/A-ND
DC DC Converters REM3-483.3SW/A-ND
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power - 40Y1316 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power
40Y1316
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power 40Y1316
DC-DC CONVERTER, MEDICAL, 3.3V, 1A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3-483.3SW/A-ND 40Y1316
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4F2K3LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details