RECOM Power, Inc. DC DC Converters REM30-4815DW/P

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM30-4815DW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM30-4815DW/P-ND
DC DC Converters REM30-4815DW/P-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power - 69AC5482 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power
69AC5482
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power 69AC5482
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM30-4815DW/P-ND 69AC5482
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data