RECOM Power, Inc. DC DC Converters REM30-4805SW

Description
Isolated Module DC DC Converter 1 Output 5V 6A 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 6A 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 69AC5475, is a medical-grade device designed for applications requiring reinforced insulation and low leakage current. It features a single output of 5V with a maximum current of 6A, providing a total output power of 30W. The converter operates within a wide input voltage range of 9-36VDC and is capable of withstanding input surge voltages up to 50VDC for 3 seconds. This model is certified to various safety standards, including IEC/EN 60601-1, making it suitable for medical applications. It offers reinforced isolation of 5kVAC and has a low patient leakage current of 2µA, ensuring compliance with stringent safety requirements. The device is housed in a compact 2"x1" package and includes features such as short circuit and overload protection, as well as low output ripple. Engineers looking for a reliable and compliant DC-DC converter for medical or sensitive applications may find this product suitable due to its robust specifications and certifications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 69AC5475, is a medical-grade device designed for applications requiring reinforced insulation and low leakage current. It features a single output of 5V with a maximum current of 6A, providing a total output power of 30W. The converter operates within a wide input voltage range of 9-36VDC and is capable of withstanding input surge voltages up to 50VDC for 3 seconds. This model is certified to various safety standards, including IEC/EN 60601-1, making it suitable for medical applications. It offers reinforced isolation of 5kVAC and has a low patient leakage current of 2µA, ensuring compliance with stringent safety requirements. The device is housed in a compact 2"x1" package and includes features such as short circuit and overload protection, as well as low output ripple. Engineers looking for a reliable and compliant DC-DC converter for medical or sensitive applications may find this product suitable due to its robust specifications and certifications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM30-4805SW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM30-4805SW-ND
DC DC Converters REM30-4805SW-ND
Isolated Module DC DC Converter 1 Output 5V 6A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 6A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 5V, 6A; Power Supply Approvals Recom Power - 69AC5475 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 5V, 6A; Power Supply Approvals Recom Power
69AC5475
Dc-Dc Converter, 1 O/p, 5V, 6A; Power Supply Approvals Recom Power 69AC5475
DC-DC CONVERTER, 1 O/P, 5V, 6A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 5V, 6A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM30-4805SW-ND 69AC5475
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 5V, 6A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details