RECOM Power, Inc. DC DC Converters REM30-2415SW

Description
Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM30-2415SW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM30-2415SW-ND
DC DC Converters REM30-2415SW-ND
Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 15V, 2A; Power Supply Approvals Recom Power - 69AC5469 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 15V, 2A; Power Supply Approvals Recom Power
69AC5469
Dc-Dc Converter, 1 O/p, 15V, 2A; Power Supply Approvals Recom Power 69AC5469
DC-DC CONVERTER, 1 O/P, 15V, 2A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 15V, 2A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM30-2415SW-ND 69AC5469
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 15V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-240-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details