RECOM Power, Inc. DC DC Converters REM3.5E-0515S/R8/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-0515S/R8/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power - 71AC6884 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power
71AC6884
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power 71AC6884
DC-DC CONVERTER, 15V, 0.233A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:233mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.233A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:233mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-0515S/R8/A/CTRL-ND 71AC6884
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2330 amps 0.2330 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 96PSA-A84W12V1-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details