RECOM Power, Inc. DC DC Converters REM15-4812DW

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM15-W series DC-DC converter from Recom Power is a medical-grade device designed for applications requiring reinforced insulation and low leakage current. It features a 4:1 input voltage range, accommodating input voltages from 9V to 36V for the 24V models and 18V to 75V for the 48V models. The converter provides dual outputs, with a maximum output power of 15W, and is capable of delivering output voltages of ±12V at 625mA. This converter is certified to various safety standards, including IEC/EN 60601-1, ensuring compliance for medical applications. It offers low output ripple, short circuit, and overload protection, making it suitable for sensitive electronic systems. The device is housed in a compact 1.6,Äù x 1,Äù package and operates efficiently with typical efficiencies ranging from 86% to 89.5%. The REM15-W series also includes features such as output voltage trimming and an ON/OFF control function, enhancing its versatility for different applications.

Datasheet Summary
Powered by GS/AI

The REM15-W series DC-DC converter from Recom Power is a medical-grade device designed for applications requiring reinforced insulation and low leakage current. It features a 4:1 input voltage range, accommodating input voltages from 9V to 36V for the 24V models and 18V to 75V for the 48V models. The converter provides dual outputs, with a maximum output power of 15W, and is capable of delivering output voltages of ±12V at 625mA. This converter is certified to various safety standards, including IEC/EN 60601-1, ensuring compliance for medical applications. It offers low output ripple, short circuit, and overload protection, making it suitable for sensitive electronic systems. The device is housed in a compact 1.6,Äù x 1,Äù package and operates efficiently with typical efficiencies ranging from 86% to 89.5%. The REM15-W series also includes features such as output voltage trimming and an ON/OFF control function, enhancing its versatility for different applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM15-4812DW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM15-4812DW-ND
DC DC Converters REM15-4812DW-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power - 69AC5421 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power
69AC5421
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power 69AC5421
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM15-4812DW-ND 69AC5421
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6250 amps 0.6250 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 303L-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI245A-NICD - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details