RECOM Power, Inc. DC DC Converters REM2-053.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM2-053.3S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM2-053.3S-ND
DC DC Converters REM2-053.3S-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 1486-REM2-053.3S-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-REM2-053.3S-CHP
DC DC Converters 1486-REM2-053.3S-CHP
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power - 97AC6786 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power
97AC6786
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power 97AC6786
DC-DC CONVERTER, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM2-053.3S-ND 97AC6786
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.6060 amps 0.6060 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4F505LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details