Pulse Electronics Corporation Ethernet Transformer HX1198FNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX1198FNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX1198FNL
Ethernet Transformer HX1198FNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-2201-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2201-ND
Pulse Transformers 553-2201-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-HX1198FNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX1198FNL
Pulse Transformer 166-HX1198FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HX1198FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1198FNL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HX1198FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1198FNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - HX1198FNL - 920689-HX1198FNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX1198FNL
920689-HX1198FNL
Pulse Transformers - HX1198FNL 920689-HX1198FNL
Manufacturer: Pulse Win Source Part Number: 920689-HX1198FNL Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 920689-HX1198FNL
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX1198FNL
Transformers - Pulse Transformers HX1198FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Mdl,sin,100D,1 Pulse Electronics - 51AK2742 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,100D,1 Pulse Electronics
51AK2742
Mdl,sin,100D,1 Pulse Electronics 51AK2742
MDL,SIN,100D,1:1,SM, TU NPB ROHS COMPLIANT: YES

MDL,SIN,100D,1:1,SM,TU NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX1198FNL
Audio Transformers / Signal Transformers HX1198FNL
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX1198FNL 553-2201-ND 166-HX1198FNL 920689-HX1198FNL HX1198FNL 51AK2742 HX1198FNL
Product Name Ethernet Transformer Pulse Transformers Pulse Transformer Pulse Transformers - HX1198FNL Transformers - Pulse Transformers Mdl,sin,100D,1 Pulse Electronics Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details