Pulse Electronics Corporation Pulse Transformers HX1305NLT

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HX1305NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
HX1305NLT-ND
Pulse Transformers HX1305NLT-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - HX1305NLT - 731259-HX1305NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX1305NLT
731259-HX1305NLT
Pulse Transformers - HX1305NLT 731259-HX1305NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 731259-HX1305NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.1 oz (2.85g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Height - Seated (Maximum): 0.251" (6.37mm) Alternative Parts (Cross-Reference): HX1305FNLT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited) Parts Dimension: 0.518" L x 0.595" W (13.16mm x 15.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 731259-HX1305NLT
Packaging: Tape and Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.1 oz (2.85g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Height - Seated (Maximum): 0.251" (6.37mm)
Alternative Parts (Cross-Reference): HX1305FNLT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 350
MSL Level: 1 (Unlimited)
Parts Dimension: 0.518" L x 0.595" W (13.16mm x 15.11mm)

Buy Now
Telecom Transformer 1:1 24Term. Gull Wing SMD - 664-HX1305NLT - Utmel Electronic Limited
Hong Kong, China
Telecom Transformer 1:1 24Term. Gull Wing SMD
664-HX1305NLT
Telecom Transformer 1:1 24Term. Gull Wing SMD 664-HX1305NLT
Telecom Transformer 1:1 24Term. Gull Wing SMD

Telecom Transformer 1:1 24Term. Gull Wing SMD

Supplier's Site
Futian, China
Transformers - Pulse Transformers
HX1305NLT
Transformers - Pulse Transformers HX1305NLT
XFRMR MODULE 2PORT 1:1 10/100

XFRMR MODULE 2PORT 1:1 10/100

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX1305NLT
Audio Transformers / Signal Transformers HX1305NLT
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .75Ohms 2-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .75Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number HX1305NLT-ND 731259-HX1305NLT 664-HX1305NLT HX1305NLT HX1305NLT
Product Name Pulse Transformers Pulse Transformers - HX1305NLT Telecom Transformer 1:1 24Term. Gull Wing SMD Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5489-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details