Pulse Electronics Corporation Ethernet Transformer HX2326NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX2326NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX2326NL
Ethernet Transformer HX2326NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - HX2326NL - 1182657-HX2326NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX2326NL
1182657-HX2326NL
Pulse Transformers - HX2326NL 1182657-HX2326NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1182657-HX2326NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.04 oz (1.14g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1182657-HX2326NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.04 oz (1.14g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)

Buy Now Datasheet
SMD Pulse Transformer - 166-HX2326NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-HX2326NL
SMD Pulse Transformer 166-HX2326NL
MODULE 10/100B-T POE SMD Product overview: HX2326NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2326NL can be used for catalog matching and distributor lookup.

MODULE 10/100B-T POE SMD Product overview: HX2326NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2326NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-2123-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2123-5-ND
Pulse Transformers 553-2123-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX2326NL
Audio Transformers / Signal Transformers HX2326NL
Audio Transformers / Signal Transformers 100Base-TX SMD PoE+ 350uH .75Ohms 1-Port

Audio Transformers / Signal Transformers 100Base-TX SMD PoE+ 350uH .75Ohms 1-Port

Buy Now Datasheet
Xfmr, 10/100 Base-Tx, 1Port, Smd Rohs Compliant Pulse Electronics - 85AJ2909 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1Port, Smd Rohs Compliant Pulse Electronics
85AJ2909
Xfmr, 10/100 Base-Tx, 1Port, Smd Rohs Compliant Pulse Electronics 85AJ2909
XFMR, 10/100 BASE-TX, 1PORT, SMD ROHS COMPLIANT: YES

XFMR, 10/100 BASE-TX, 1PORT, SMD ROHS COMPLIANT: YES

Supplier's Site
Mdl,sgl,100Pp 1 Pulse Electronics - 51AK2770 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sgl,100Pp 1 Pulse Electronics
51AK2770
Mdl,sgl,100Pp 1 Pulse Electronics 51AK2770
MDL,SGL,100PP 1:1,SMT, OH,TU NPB ROHS COMPLIANT: YES

MDL,SGL,100PP 1:1,SMT, OH,TU NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX2326NL
Transformers - Pulse Transformers HX2326NL
MODULE 10/100B-T POE SMD

MODULE 10/100B-T POE SMD

Supplier's Site
Pulse Transformers - HX2326NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX2326NL
Pulse Transformers HX2326NL
MODULE 10/100B-T POE SMD

MODULE 10/100B-T POE SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX2326NL 1182657-HX2326NL 166-HX2326NL 553-2123-5-ND HX2326NL 85AJ2909 HX2326NL HX2326NL
Product Name Ethernet Transformer Pulse Transformers - HX2326NL SMD Pulse Transformer Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 10/100 Base-Tx, 1Port, Smd Rohs Compliant Pulse Electronics Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0021SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details