Pulse Electronics Corporation Ethernet Transformer HX1294NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX1294NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX1294NL
Ethernet Transformer HX1294NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
SMD Pulse Transformer - 166-HX1294NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-HX1294NL
SMD Pulse Transformer 166-HX1294NL
MODULE XFRMR LAN 10/100 SMD Product overview: HX1294NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1294NL can be used for catalog matching and distributor lookup.

MODULE XFRMR LAN 10/100 SMD Product overview: HX1294NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1294NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1460-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1460-5-ND
Pulse Transformers 553-1460-5-ND
325µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

325µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Electronic Surplus - HX1294NL - 1182652-HX1294NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HX1294NL
1182652-HX1294NL
Electronic Surplus - HX1294NL 1182652-HX1294NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1182652-HX1294NL Packaging: Tube Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 325μH Weight: 0.06 oz (1.71g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.241" (6.12mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.538" L x 0.599" W (13.67mm x 15.21mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1182652-HX1294NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: LAN 10/100 Base-T
Inductance: 325μH
Weight: 0.06 oz (1.71g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.241" (6.12mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Parts Dimension: 0.538" L x 0.599" W (13.67mm x 15.21mm)

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX1294NL
Audio Transformers / Signal Transformers HX1294NL
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 2-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 2-Port

Buy Now Datasheet
Transformer, 1 Pulse Electronics - 60AC4472 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4472
Transformer, 1 Pulse Electronics 60AC4472
TRANSFORMER, 1:1, 2PORT, 100BASE-TX, SMT; No. of Ports:2 Port; Turns Ratio:1:1; Inductance:325µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, 1:1, 2PORT, 100BASE-TX, SMT; No. of Ports:2 Port; Turns Ratio:1:1; Inductance:325µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
MODULE XFRMR LAN 10/100 SMD - 17639-HX1294NL - Utmel Electronic Limited
Hong Kong, China
MODULE XFRMR LAN 10/100 SMD
17639-HX1294NL
MODULE XFRMR LAN 10/100 SMD 17639-HX1294NL
MODULE XFRMR LAN 10/100 SMD

MODULE XFRMR LAN 10/100 SMD

Supplier's Site
Futian, China
Transformers - Pulse Transformers
HX1294NL
Transformers - Pulse Transformers HX1294NL
MODULE XFRMR LAN 10/100 SMD

MODULE XFRMR LAN 10/100 SMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX1294NL 166-HX1294NL 553-1460-5-ND 1182652-HX1294NL HX1294NL 60AC4472 17639-HX1294NL HX1294NL
Product Name Ethernet Transformer SMD Pulse Transformer Pulse Transformers Electronic Surplus - HX1294NL Audio Transformers / Signal Transformers Transformer, 1 Pulse Electronics MODULE XFRMR LAN 10/100 SMD Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
WB Wideband RF Transformers - WB2040-PC WB2040-PCL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details