Pulse Electronics Corporation Ethernet Transformer HX5200NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX5200NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX5200NL
Ethernet Transformer HX5200NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Transformers - Pulse Transformers - 1340887-HX5200NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1340887-HX5200NL
Transformers - Pulse Transformers 1340887-HX5200NL
Win Source Part Number: 1340887-HX5200NL Category: Transformers - Pulse Transformers Package: Tray Size / Dimension: 0.580" L x 0.680" W (14.73mm x 17.27mm) Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.430" (10.92mm) Standard Package: 84 Weight: 0.18 oz (5.13 g) Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics

Win Source Part Number: 1340887-HX5200NL
Category: Transformers - Pulse Transformers
Package: Tray
Size / Dimension: 0.580" L x 0.680" W (14.73mm x 17.27mm)
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.430" (10.92mm)
Standard Package: 84
Weight: 0.18 oz (5.13 g)
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics

Buy Now Datasheet
Pulse Transformers - 553-2646-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2646-ND
Pulse Transformers 553-2646-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-HX5200NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX5200NL
Pulse Transformer 166-HX5200NL
XFRMR MODL 2PORT POE GIGABIT Product overview: HX5200NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5200NL can be used for catalog matching and distributor lookup.

XFRMR MODL 2PORT POE GIGABIT Product overview: HX5200NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5200NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5200NL
Audio Transformers / Signal Transformers HX5200NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX5200NL
Transformers - Pulse Transformers HX5200NL
XFRMR MODL 2PORT POE GIGABIT

XFRMR MODL 2PORT POE GIGABIT

Supplier's Site
Mdl,dual,1Gd,1 Pulse Electronics - 79AH3061 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,dual,1Gd,1 Pulse Electronics
79AH3061
Mdl,dual,1Gd,1 Pulse Electronics 79AH3061
MDL,DUAL,1GD,1:1,SMT ,TR ROHS COMPLIANT: YES

MDL,DUAL,1GD,1:1,SMT,TR ROHS COMPLIANT: YES

Supplier's Site
Poe Transformer, 1 Pulse Electronics - 60AC4478 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 1 Pulse Electronics
60AC4478
Poe Transformer, 1 Pulse Electronics 60AC4478
POE TRANSFORMER, 1:1, 2PORT, 1000BASE-T; No. of Ports:2 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

POE TRANSFORMER, 1:1, 2PORT, 1000BASE-T; No. of Ports:2 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Pulse Transformers - HX5200NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5200NL
Pulse Transformers HX5200NL
XFRMR MODL 2PORT POE GIGABIT

XFRMR MODL 2PORT POE GIGABIT

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX5200NL 1340887-HX5200NL 553-2646-ND 166-HX5200NL HX5200NL HX5200NL 79AH3061 60AC4478 HX5200NL
Product Name Ethernet Transformer Transformers - Pulse Transformers Pulse Transformers Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers Mdl,dual,1Gd,1 Pulse Electronics Poe Transformer, 1 Pulse Electronics Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1812TRX Series Compact SMT Ethernet Isolation Transformer - 1812TRX-S124 1812TRX-S124RC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Dry Transformer - 42591497 - Radwell International
Specs
Category Power
View Details