Pulse Electronics Corporation Pulse Transformers - HX5008FNLT HX5008FNLT

Description
Manufacturer: Pulse Win Source Part Number: 846294-HX5008FNLT Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2244-2, 553-2244-1, 553-2244-6
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 846294-HX5008FNLT Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2244-2, 553-2244-1, 553-2244-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HX5008FNLT - 846294-HX5008FNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX5008FNLT
846294-HX5008FNLT
Pulse Transformers - HX5008FNLT 846294-HX5008FNLT
Manufacturer: Pulse Win Source Part Number: 846294-HX5008FNLT Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2244-2, 553-2244-1, 553-2244-6

Manufacturer: Pulse
Win Source Part Number: 846294-HX5008FNLT
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-2244-2, 553-2244-1, 553-2244-6

Buy Now Datasheet
Pulse Transformers - 553-2244-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2244-2-ND
Pulse Transformers 553-2244-2-ND
325µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Transmitter, 1CT:1 Receiver Surface Mount

325µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Transmitter, 1CT:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2244-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2244-1-ND
Pulse Transformers 553-2244-1-ND
325µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Transmitter, 1CT:1 Receiver Surface Mount

325µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Transmitter, 1CT:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2244-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2244-6-ND
Pulse Transformers 553-2244-6-ND
325µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Transmitter, 1CT:1 Receiver Surface Mount

325µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Transmitter, 1CT:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-HX5008FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX5008FNLT
Pulse Transformer 166-HX5008FNLT
PULSE XFMR 1CT:1 TX 1CT:1 RX Product overview: HX5008FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5008FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1 TX 1CT:1 RX Product overview: HX5008FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5008FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX5008FNLT
Transformers - Pulse Transformers HX5008FNLT
PULSE XFMR 1CT:1 TX 1CT:1 RX

PULSE XFMR 1CT:1 TX 1CT:1 RX

Supplier's Site
Mdl,sin,1Gd,1 Pulse Electronics - 51AK2778 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gd,1 Pulse Electronics
51AK2778
Mdl,sin,1Gd,1 Pulse Electronics 51AK2778
MDL,SIN,1GD,1:1,SM,T R, NPB ROHS COMPLIANT: YES

MDL,SIN,1GD,1:1,SM,TR, NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mdl,sin,1Gd,1 Pulse Electronics - 51AK2777 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gd,1 Pulse Electronics
51AK2777
Mdl,sin,1Gd,1 Pulse Electronics 51AK2777
MDL,SIN,1GD,1:1,SM,T R, NPB ROHS COMPLIANT: YES

MDL,SIN,1GD,1:1,SM,TR, NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pulse Transformers - HX5008FNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5008FNLT
Pulse Transformers HX5008FNLT
PULSE XFMR 1CT:1 TX 1CT:1 RX

PULSE XFMR 1CT:1 TX 1CT:1 RX

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5008FNLT
Audio Transformers / Signal Transformers HX5008FNLT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 325uH 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 325uH 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 846294-HX5008FNLT 553-2244-2-ND 166-HX5008FNLT HX5008FNLT 51AK2778 HX5008FNLT HX5008FNLT
Product Name Pulse Transformers - HX5008FNLT Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Mdl,sin,1Gd,1 Pulse Electronics Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3200 Hz
View Details
1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω - TCM9-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers