XFRMR MODULE DUAL1GP 1:1 . BGA Product overview: HX5200NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5200NLT can be used for catalog matching and distributor lookup.
XFRMR MODULE DUAL1GP 1:1 . BGA
XFRMR MODULE DUAL1GP 1:1 . BGA
XFRMR MODULE DUAL1GP 1:1 . BGA
Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Transformers Pulse Transformers
Series: HX5200NLT
Product Status: Active
Transformer Type: LAN 1G Base-T, Power over Ethernet (PoE)
Inductance: 350µH
Mounting Type: Surface Mount
Size / Dimension: 0.580" L x 0.680" W (14.73mm x 17.27mm)
Height - Seated (Max): 0.440" (11.18mm)
XFRMR MODULE DUAL1GP 1:1 . BGA
XFRMR MODULE DUAL1GP 1:1 . BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-HX5200NLT | 553-HX5200NLTCT-ND | HX5200NLT | HX5200NLT | |
| Product Name | BGA Pulse Transformer | Pulse Transformers | Transformers Pulse Transformers | Pulse Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |