Pulse Electronics Corporation Ethernet Transformer HX1188FNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX1188FNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX1188FNL
Ethernet Transformer HX1188FNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - HX1188FNL - 1182646-HX1188FNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX1188FNL
1182646-HX1188FNL
Pulse Transformers - HX1188FNL 1182646-HX1188FNL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1182646-HX1188FNL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.241" (6.12mm) Alternative Parts (Cross-Reference): HX1188NLT; HX1188FNLT; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1182646-HX1188FNL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.241" (6.12mm)
Alternative Parts (Cross-Reference): HX1188NLT; HX1188FNLT;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)

Buy Now
Pulse Transformer - 166-HX1188FNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX1188FNL
Pulse Transformer 166-HX1188FNL
MODULE XFRMR SGL ETHR LAN 16SOIC Product overview: HX1188FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1188FNL can be used for catalog matching and distributor lookup.

MODULE XFRMR SGL ETHR LAN 16SOIC Product overview: HX1188FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1188FNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-2200-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2200-5-ND
Pulse Transformers 553-2200-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX1188FNL
Transformers - Pulse Transformers HX1188FNL
MODULE XFRMR SGL ETHR LAN 16SOIC

MODULE XFRMR SGL ETHR LAN 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX1188FNL
Audio Transformers / Signal Transformers HX1188FNL
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port

Buy Now Datasheet
Transformer/Yoke PC Board Mount - 74332584 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
74332584
Transformer/Yoke PC Board Mount 74332584
TRANSFORMER, 1 TRANSMITTER, 1:1 RECEIVER, 1 CHANNEL, 100 BASE-TX, 100 KHZ TO 100 MHZ, 350UH, SMT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, 1 TRANSMITTER, 1:1 RECEIVER, 1 CHANNEL, 100 BASE-TX, 100 KHZ TO 100 MHZ, 350UH, SMT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pulse Transformers - HX1188FNL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX1188FNL
Pulse Transformers HX1188FNL
MODULE XFRMR SGL ETHR LAN 16SOIC

MODULE XFRMR SGL ETHR LAN 16SOIC

Supplier's Site Datasheet
Transformer, 1 Pulse Electronics - 60AC4468 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4468
Transformer, 1 Pulse Electronics 60AC4468
TRANSFORMER, 1:1, 1PORT, 100BASE-TX, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, 1:1, 1PORT, 100BASE-TX, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Power Transformers Transformers Transformers
Product Number HX1188FNL 1182646-HX1188FNL 166-HX1188FNL 553-2200-5-ND HX1188FNL HX1188FNL 74332584 HX1188FNL 60AC4468
Product Name Ethernet Transformer Pulse Transformers - HX1188FNL Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Transformer/Yoke PC Board Mount Pulse Transformers Transformer, 1 Pulse Electronics
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data