Pulse Electronics Corporation Pulse Transformers HX5120NLT

Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HX5120NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX5120NLTDKR-ND
Pulse Transformers 553-HX5120NLTDKR-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HX5120NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX5120NLTCT-ND
Pulse Transformers 553-HX5120NLTCT-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HX5120NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX5120NLTTR-ND
Pulse Transformers 553-HX5120NLTTR-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - HX5120NLT - 920694-HX5120NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX5120NLT
920694-HX5120NLT
Pulse Transformers - HX5120NLT 920694-HX5120NLT
Manufacturer: Pulse Win Source Part Number: 920694-HX5120NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: HX5120NLT-ND, 1840-1073-1, 1840-1073-2, 1840-1073-6

Manufacturer: Pulse
Win Source Part Number: 920694-HX5120NLT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: HX5120NLT-ND, 1840-1073-1, 1840-1073-2, 1840-1073-6

Buy Now Datasheet
350UH Pulse Transformer - 166-HX5120NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-HX5120NLT
350UH Pulse Transformer 166-HX5120NLT
PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5120NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5120NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5120NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5120NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX5120NLT
Transformers - Pulse Transformers HX5120NLT
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site
Pulse Transformers - HX5120NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5120NLT
Pulse Transformers HX5120NLT
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5120NLT
Audio Transformers / Signal Transformers HX5120NLT
Audio Transformers / Signal Transformers MDL,SIN,1GD,1:1,SMT TR NPB

Audio Transformers / Signal Transformers MDL,SIN,1GD,1:1,SMT TR NPB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-HX5120NLTDKR-ND 920694-HX5120NLT 166-HX5120NLT HX5120NLT HX5120NLT HX5120NLT
Product Name Pulse Transformers Pulse Transformers - HX5120NLT 350UH Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Durable 250KVA Voltage Transformer Price 250 KVA - No.1601486799651 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details