Pulse Electronics Corporation Pulse Transformers HX5020

Description
LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1198-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1198-ND
Pulse Transformers 553-1198-ND
LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
HX5020
Transformers - Pulse Transformers HX5020
MODULE DL GIGABIT ETHER LAN 48P

MODULE DL GIGABIT ETHER LAN 48P

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 553-1198-ND HX5020
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 9-1611454-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers