Pulse Electronics Corporation Transformers - Pulse Transformers HX6096NLST

Description
Win Source Part Number: 1020918-HX6096NLST Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 250µH Height - Seated (Max): 0.270" (6.85mm) Standard Package: 250 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm) ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Pulse Electronics Network Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1020918-HX6096NLST Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 250µH Height - Seated (Max): 0.270" (6.85mm) Standard Package: 250 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm) ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Pulse Electronics Network Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1020918-HX6096NLST - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1020918-HX6096NLST
Transformers - Pulse Transformers 1020918-HX6096NLST
Win Source Part Number: 1020918-HX6096NLST Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 250µH Height - Seated (Max): 0.270" (6.85mm) Standard Package: 250 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm) ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Pulse Electronics Network Product Status: Obsolete

Win Source Part Number: 1020918-HX6096NLST
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 250µH
Height - Seated (Max): 0.270" (6.85mm)
Standard Package: 250
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Pulse Electronics Network
Product Status: Obsolete

Buy Now Datasheet
Pulse Transformers - HX6096NLST-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
HX6096NLST-ND
Pulse Transformers HX6096NLST-ND
250µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

250µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX6096NLST
Transformers - Pulse Transformers HX6096NLST
TRANSFORMER

TRANSFORMER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 1020918-HX6096NLST HX6096NLST-ND HX6096NLST
Product Name Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details