Pulse Electronics Corporation Ethernet Transformer HX1333NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX1333NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX1333NL
Ethernet Transformer HX1333NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-HX1333NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX1333NL-ND
Pulse Transformers 553-HX1333NL-ND
350µH General Purpose Pulse Transformer 1:1 Surface Mount

350µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX1333NL
Audio Transformers / Signal Transformers HX1333NL
Audio Transformers / Signal Transformers MDL SIN 100D 1:1 4.5K REINFORCED SMD

Audio Transformers / Signal Transformers MDL SIN 100D 1:1 4.5K REINFORCED SMD

Buy Now Datasheet
Ethernet Transformer, 1 Pulse Electronics - 95AC7739 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transformer, 1 Pulse Electronics
95AC7739
Ethernet Transformer, 1 Pulse Electronics 95AC7739
ETHERNET TRANSFORMER, 1:1, 350UH, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:4.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

ETHERNET TRANSFORMER, 1:1, 350UH, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:4.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
HX1333NL
Transformers - Pulse Transformers HX1333NL
XFRMR MODULE 100B-TX 2 CH SMT

XFRMR MODULE 100B-TX 2 CH SMT

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number HX1333NL 553-HX1333NL-ND HX1333NL 95AC7739 HX1333NL
Product Name Ethernet Transformer Pulse Transformers Audio Transformers / Signal Transformers Ethernet Transformer, 1 Pulse Electronics Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Power Factor Controller Coils for ON Semiconductor NCP1653 - C1061-AL - Coilcraft, Inc.
Specs
Category Power
Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672326-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details