Pulse Electronics Corporation Ethernet Transformer HX1188NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX1188NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX1188NL
Ethernet Transformer HX1188NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-1340-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1340-5-ND
Pulse Transformers 553-1340-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-HX1188NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX1188NL
Pulse Transformer 166-HX1188NL
MODULE XFRMR SGL ETHR LAN 16SOIC Product overview: HX1188NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1188NL can be used for catalog matching and distributor lookup.

MODULE XFRMR SGL ETHR LAN 16SOIC Product overview: HX1188NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1188NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformer/Yoke PC Board Mount - 108865138 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
108865138
Transformer/Yoke PC Board Mount 108865138
DATACOM TRANSFORMER, 100KHZ TO 100MHZ, GENERAL PURPOSE APPLICATION(S), 1:1; 1:1, UNSHIELDED, ROHS. FREE 2 YEAR RADWELL WARRANTY

DATACOM TRANSFORMER, 100KHZ TO 100MHZ, GENERAL PURPOSE APPLICATION(S), 1:1; 1:1, UNSHIELDED, ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer, 1 Pulse Electronics - 60AC4469 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4469
Transformer, 1 Pulse Electronics 60AC4469
TRANSFORMER, 1:1, 1PORT, 100BASE-TX, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, 1:1, 1PORT, 100BASE-TX, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Futian, China
Transformers - Pulse Transformers
HX1188NL
Transformers - Pulse Transformers HX1188NL
MODULE XFRMR SGL ETHR LAN 16SOIC

MODULE XFRMR SGL ETHR LAN 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX1188NL
Audio Transformers / Signal Transformers HX1188NL
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port

Buy Now Datasheet
Pulse Transformers - HX1188NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX1188NL
Pulse Transformers HX1188NL
MODULE XFRMR SGL ETHR LAN 16SOIC

MODULE XFRMR SGL ETHR LAN 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Power Transformers Transformers Transformers Transformers Transformers
Product Number HX1188NL 553-1340-5-ND 166-HX1188NL 108865138 60AC4469 HX1188NL HX1188NL HX1188NL
Product Name Ethernet Transformer Pulse Transformers Pulse Transformer Transformer/Yoke PC Board Mount Transformer, 1 Pulse Electronics Transformers - Pulse Transformers Audio Transformers / Signal Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data