PULSE XFMR 350UH Product overview: HX6106NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX6106NLT can be used for catalog matching and distributor lookup.
350µH LAN, Power over Ethernet (PoE) Pulse Transformer Surface Mount
350µH LAN, Power over Ethernet (PoE) Pulse Transformer Surface Mount
350µH LAN, Power over Ethernet (PoE) Pulse Transformer Surface Mount
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1044401-HX6106NLT
Packaging: Reel - TR
Transformer Type: LAN, POE
Inductance: 350μH
Height - Seated (Max): 0.410" (10.41mm)
Mounting: SMD (SMT)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TELECOM TRANSFORMER 1500VRMS-43OHM PRIM. 1.4DB SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-HX6106NLT | 553-3762-1-ND | 1044401-HX6106NLT | HX6106NLT | HX6106NLT | 09AK4401 |
| Product Name | 350UH Pulse Transformer | Pulse Transformers | Pulse Transformers - HX6106NLT | Transformers - Pulse Transformers | Pulse Transformers | Telecom Transformer 1500Vrms-43Ohm Prim. 1.4Db Sm Pulse Electronics |
| Category | Signal | Signal | Signal | Signal | Signal |