Pulse Electronics Corporation Ethernet Transformer HX4019NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX4019NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX4019NL
Ethernet Transformer HX4019NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Transformers Pulse Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers Pulse Transformers
Transformers Pulse Transformers
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Transformers Pulse Transformers Package: Tube Product Status: Active Transformer Type: General Purpose Inductance: 150µH Mounting Type: Surface Mount Size / Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm) Height - Seated (Max): 0.260" (6.60mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Transformers Pulse Transformers
Package: Tube
Product Status: Active
Transformer Type: General Purpose
Inductance: 150µH
Mounting Type: Surface Mount
Size / Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm)
Height - Seated (Max): 0.260" (6.60mm)

Buy Now Datasheet
Pulse Transformers - 553-HX4019NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX4019NL-ND
Pulse Transformers 553-HX4019NL-ND
150µH General Purpose Pulse Transformer 1:1 Surface Mount

150µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Poe Transformer, 1 Pulse Electronics - 95AC7741 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 1 Pulse Electronics
95AC7741
Poe Transformer, 1 Pulse Electronics 95AC7741
POE TRANSFORMER, 1:1, 150UH, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:3kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

POE TRANSFORMER, 1:1, 150UH, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:3kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
HX4019NL
Transformers - Pulse Transformers HX4019NL
TRANSF MOD 2.5G 4CH 60W POE

TRANSF MOD 2.5G 4CH 60W POE

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number HX4019NL 553-HX4019NL-ND 95AC7741 HX4019NL
Product Name Ethernet Transformer Transformers Pulse Transformers Pulse Transformers Poe Transformer, 1 Pulse Electronics Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 9-1611455-8 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers