Pulse Electronics Corporation Transformers - Pulse Transformers HX5149NLT

Description
Win Source Part Number: 1370279-HX5149NLT Category: Transformers - Pulse Transformers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.700" L x 0.390" W (17.78mm x 9.91mm) Height - Seated (Max): 0.126" (3.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 360µH Transformer Type: LAN 10/100/1000 Base-T
Request a Quote Datasheet
Description
Win Source Part Number: 1370279-HX5149NLT Category: Transformers - Pulse Transformers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.700" L x 0.390" W (17.78mm x 9.91mm) Height - Seated (Max): 0.126" (3.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 360µH Transformer Type: LAN 10/100/1000 Base-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1370279-HX5149NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1370279-HX5149NLT
Transformers - Pulse Transformers 1370279-HX5149NLT
Win Source Part Number: 1370279-HX5149NLT Category: Transformers - Pulse Transformers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.700" L x 0.390" W (17.78mm x 9.91mm) Height - Seated (Max): 0.126" (3.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 360µH Transformer Type: LAN 10/100/1000 Base-T

Win Source Part Number: 1370279-HX5149NLT
Category: Transformers - Pulse Transformers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.700" L x 0.390" W (17.78mm x 9.91mm)
Height - Seated (Max): 0.126" (3.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 360µH
Transformer Type: LAN 10/100/1000 Base-T

Buy Now Datasheet
360UH Pulse Transformer - 166-HX5149NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
360UH Pulse Transformer
166-HX5149NLT
360UH Pulse Transformer 166-HX5149NLT
PULSE XFMR 1 CT:1CT TX/RX 360UH Product overview: HX5149NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 360UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5149NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1 CT:1CT TX/RX 360UH Product overview: HX5149NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 360UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5149NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-3797-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3797-6-ND
Pulse Transformers 553-3797-6-ND
360µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

360µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3797-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3797-1-ND
Pulse Transformers 553-3797-1-ND
360µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

360µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3797-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3797-2-ND
Pulse Transformers 553-3797-2-ND
360µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

360µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> RJ45 Transformer
HX5149NLT
Inductors/Coils/Transformers >> RJ45 Transformer HX5149NLT
1CT:1CT SMD-24P,17.8x9.9mm RJ45 Transformer ROHS

1CT:1CT SMD-24P,17.8x9.9mm RJ45 Transformer ROHS

Supplier's Site Datasheet
Pulse Transformers - HX5149NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5149NLT
Pulse Transformers HX5149NLT
PULSE XFMR 1 CT:1CT TX/RX 360UH

PULSE XFMR 1 CT:1CT TX/RX 360UH

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX5149NLT
Transformers - Pulse Transformers HX5149NLT
PULSE XFMR 1 CT:1CT TX/RX 360UH

PULSE XFMR 1 CT:1CT TX/RX 360UH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5149NLT
Audio Transformers / Signal Transformers HX5149NLT
Audio Transformers / Signal Transformers 1000Base-T PCMCIA 1-Port NonPoE SMD

Audio Transformers / Signal Transformers 1000Base-T PCMCIA 1-Port NonPoE SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1370279-HX5149NLT 166-HX5149NLT 553-3797-6-ND HX5149NLT HX5149NLT HX5149NLT HX5149NLT
Product Name Transformers - Pulse Transformers 360UH Pulse Transformer Pulse Transformers Inductors/Coils/Transformers >> RJ45 Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 100000 Hz
View Details
Balun - 2312-QPP0024TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:3 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω - TCM3-452X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers