TRANSFORMER MODULE GIGABIT 1PORT Product overview: HX5004NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5004NLT can be used for catalog matching and distributor lookup.
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1044391-HX5004NLT
Packaging: Reel - TR
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.227" (5.76mm)
Mounting: SMD (SMT)
Weight: 0.06 oz (1.71g)
Family Name: HX5004
Categories: Transformers
Status: Active
Alternative Parts (Cross-Reference): 749020011;
Introduction Date: February 14, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MDL,SIN,1GD,1:1,SMT,
MDL,SIN,1GD,1:1,SMT,
TRANSFORMER MODULE GIGABIT 1PORT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port
TRANSFORMER MODULE GIGABIT 1PORT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-HX5004NLT | 553-1760-2-ND | 1044391-HX5004NLT | 51AK2775 | HX5004NLT | HX5004NLT | HX5004NLT |
| Product Name | Pulse Transformer | Pulse Transformers | Pulse Transformers - HX5004NLT | Mdl,sin,1Gd,1 Pulse Electronics | Pulse Transformers | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |