Pulse Electronics Corporation Pulse Transformers - HX6062NLT HX6062NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 811522-HX6062NLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 325μH, 350μH Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.689" L x 0.480" W (17.50mm x 12.20mm) Height - Seated (Maximum): 0.225" (5.72mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 811522-HX6062NLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 325μH, 350μH Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.689" L x 0.480" W (17.50mm x 12.20mm) Height - Seated (Maximum): 0.225" (5.72mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HX6062NLT - 811522-HX6062NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX6062NLT
811522-HX6062NLT
Pulse Transformers - HX6062NLT 811522-HX6062NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 811522-HX6062NLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 325μH, 350μH Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.689" L x 0.480" W (17.50mm x 12.20mm) Height - Seated (Maximum): 0.225" (5.72mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 811522-HX6062NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 325μH, 350μH
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.689" L x 0.480" W (17.50mm x 12.20mm)
Height - Seated (Maximum): 0.225" (5.72mm)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformer - 166-HX6062NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX6062NLT
Pulse Transformer 166-HX6062NLT
PULSE XFMR 1CT:1CT TX/RX Product overview: HX6062NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX6062NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX/RX Product overview: HX6062NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX6062NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-3761-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3761-1-ND
Pulse Transformers 553-3761-1-ND
325µH, 350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

325µH, 350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3761-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3761-2-ND
Pulse Transformers 553-3761-2-ND
325µH, 350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

325µH, 350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3761-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3761-6-ND
Pulse Transformers 553-3761-6-ND
325µH, 350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

325µH, 350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - HX6062NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX6062NLT
Pulse Transformers HX6062NLT
PULSE XFMR 1CT:1CT TX/RX

PULSE XFMR 1CT:1CT TX/RX

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX6062NLT
Transformers - Pulse Transformers HX6062NLT
PULSE XFMR 1CT:1CT TX/RX

PULSE XFMR 1CT:1CT TX/RX

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX6062NLT
Audio Transformers / Signal Transformers HX6062NLT
Audio Transformers / Signal Transformers 1000Base-T PoE SMD 1-Port 325uH/350uH

Audio Transformers / Signal Transformers 1000Base-T PoE SMD 1-Port 325uH/350uH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 811522-HX6062NLT 166-HX6062NLT 553-3761-1-ND HX6062NLT HX6062NLT HX6062NLT
Product Name Pulse Transformers - HX6062NLT Pulse Transformer Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E6 Hz
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details